Vishay Intertechnology, Inc. Through Hole Resistors CMF60499R00FKR6

Description
499 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
499 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60499R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60499R00FKR6-ND
Through Hole Resistors CMF60499R00FKR6-ND
499 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 499 OHM 1W 1% AXIAL - CMF60499R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1W 1% AXIAL
CMF60499R00FKR6
RES 499 OHM 1W 1% AXIAL CMF60499R00FKR6
RES 499ohm 1W 1% AXIAL

RES 499ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,499Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1491 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,499Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1491
Resistor,metal Film,499Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1491
Resistor,Metal Film,499Ohms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,499Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60499R00FKR6-ND CMF60499R00FKR6 42C1491
Product Name Through Hole Resistors RES 499 OHM 1W 1% AXIAL Resistor,metal Film,499Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details