Vishay Intertechnology, Inc. RES 499 OHM 1W 0.1% AXIAL CMF60499R00BEEA

Description
RES 499ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 499ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1W 0.1% AXIAL - CMF60499R00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1W 0.1% AXIAL
CMF60499R00BEEA
RES 499 OHM 1W 0.1% AXIAL CMF60499R00BEEA
RES 499ohm 1W 0.1% AXIAL

RES 499ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60499R00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60499R00BEEA-ND
Through Hole Resistors CMF60499R00BEEA-ND
499 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60499R00BEEA CMF60499R00BEEA-ND
Product Name RES 499 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers