Vishay Intertechnology, Inc. RES 499K OHM 1W 0.1% AXIAL CMF60499K00BER670

Description
RES 499Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 499Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 1W 0.1% AXIAL - CMF60499K00BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1W 0.1% AXIAL
CMF60499K00BER670
RES 499K OHM 1W 0.1% AXIAL CMF60499K00BER670
RES 499Kohm 1W 0.1% AXIAL

RES 499Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60499K00BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60499K00BER670-ND
Through Hole Resistors CMF60499K00BER670-ND
499 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 499 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C1480 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 499 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C1480
Cmf60, 499 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C1480
CMF60, 499 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 499 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60499K00BER670 CMF60499K00BER670-ND 42C1480
Product Name RES 499K OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 499 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details