Vishay Intertechnology, Inc. RES 487K OHM 1W 1% AXIAL CMF60487K00FKBF

Description
RES 487Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 487Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487K OHM 1W 1% AXIAL - CMF60487K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487K OHM 1W 1% AXIAL
CMF60487K00FKBF
RES 487K OHM 1W 1% AXIAL CMF60487K00FKBF
RES 487Kohm 1W 1% AXIAL

RES 487Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60487K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60487K00FKBF-ND
Through Hole Resistors CMF60487K00FKBF-ND
487 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

487 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.87Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 86H2850 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.87Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
86H2850
Resistor,metal Film,4.87Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 86H2850
Resistor,Metal Film,4.87MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,4.87MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60487K00FKBF CMF60487K00FKBF-ND 86H2850
Product Name RES 487K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.87Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 487000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details