Vishay Intertechnology, Inc. RES 480 OHM 1W 1% AXIAL CMF60480R00FKBF

Description
RES 480ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 480ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 480 OHM 1W 1% AXIAL - CMF60480R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 480 OHM 1W 1% AXIAL
CMF60480R00FKBF
RES 480 OHM 1W 1% AXIAL CMF60480R00FKBF
RES 480ohm 1W 1% AXIAL

RES 480ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60480R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60480R00FKBF-ND
Through Hole Resistors CMF60480R00FKBF-ND
480 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

480 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 480 Ohm, +/1 Percent, 100 Ppm Vishay - 42C1456 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 480 Ohm, +/1 Percent, 100 Ppm Vishay
42C1456
Cmf60, 480 Ohm, +/1 Percent, 100 Ppm Vishay 42C1456
CMF60, 480 Ohm, +/- 1 Percent, 100 ppm

CMF60, 480 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60480R00FKBF CMF60480R00FKBF-ND 42C1456
Product Name RES 480 OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 480 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 480 ohms 480 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details