Vishay Intertechnology, Inc. RES 47.5 OHM 1W 1% AXIAL CMF6047R500FKEK64

Description
RES 47.5ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 1W 1% AXIAL - CMF6047R500FKEK64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1W 1% AXIAL
CMF6047R500FKEK64
RES 47.5 OHM 1W 1% AXIAL CMF6047R500FKEK64
RES 47.5ohm 1W 1% AXIAL

RES 47.5ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6047R500FKEK64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6047R500FKEK64-ND
Through Hole Resistors CMF6047R500FKEK64-ND
47.5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6047R500FKEK64 CMF6047R500FKEK64-ND
Product Name RES 47.5 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details