Vishay Intertechnology, Inc. RES 47.5 OHM 1W 0.1% AXIAL CMF6047R500BEBF

Description
RES 47.5ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 47.5ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 1W 0.1% AXIAL - CMF6047R500BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1W 0.1% AXIAL
CMF6047R500BEBF
RES 47.5 OHM 1W 0.1% AXIAL CMF6047R500BEBF
RES 47.5ohm 1W 0.1% AXIAL

RES 47.5ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6047R500BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6047R500BEBF-ND
Through Hole Resistors CMF6047R500BEBF-ND
47.5 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6047R500BEBF CMF6047R500BEBF-ND
Product Name RES 47.5 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47.5 ohms 47.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers