Vishay Intertechnology, Inc. RES 47K OHM 1W 2% AXIAL CMF6047K000GKEK

Description
RES 47Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1W 2% AXIAL - CMF6047K000GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1W 2% AXIAL
CMF6047K000GKEK
RES 47K OHM 1W 2% AXIAL CMF6047K000GKEK
RES 47Kohm 1W 2% AXIAL

RES 47Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF6047K000GKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6047K000GKEK-ND
Through Hole Resistors CMF6047K000GKEK-ND
47 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6047K000GKEK CMF6047K000GKEK-ND
Product Name RES 47K OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details