Vishay Intertechnology, Inc. RES 47K OHM 1W 0.1% AXIAL CMF6047K000BER6

Description
RES 47Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1W 0.1% AXIAL - CMF6047K000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1W 0.1% AXIAL
CMF6047K000BER6
RES 47K OHM 1W 0.1% AXIAL CMF6047K000BER6
RES 47Kohm 1W 0.1% AXIAL

RES 47Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6047K000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6047K000BER6-ND
Through Hole Resistors CMF6047K000BER6-ND
47 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6047K000BER6 CMF6047K000BER6-ND
Product Name RES 47K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details