Vishay Intertechnology, Inc. Through Hole Resistors CMF60475R00FKRE70

Description
475 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
475 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60475R00FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60475R00FKRE70-ND
Through Hole Resistors CMF60475R00FKRE70-ND
475 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 475 OHM 1W 1% AXIAL - CMF60475R00FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1W 1% AXIAL
CMF60475R00FKRE70
RES 475 OHM 1W 1% AXIAL CMF60475R00FKRE70
RES 475ohm 1W 1% AXIAL

RES 475ohm 1W 1% AXIAL

Supplier's Site
Cmf60, 475 Ohm, +/1 Percent, 100 Ppm Vishay - 42C1452 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 475 Ohm, +/1 Percent, 100 Ppm Vishay
42C1452
Cmf60, 475 Ohm, +/1 Percent, 100 Ppm Vishay 42C1452
CMF60, 475 Ohm, +/- 1 Percent, 100 ppm

CMF60, 475 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60475R00FKRE70-ND CMF60475R00FKRE70 42C1452
Product Name Through Hole Resistors RES 475 OHM 1W 1% AXIAL Cmf60, 475 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details