Vishay Intertechnology, Inc. RES 475 OHM 1W 1% AXIAL CMF60475R00FKBF

Description
RES 475ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 475ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 1W 1% AXIAL - CMF60475R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1W 1% AXIAL
CMF60475R00FKBF
RES 475 OHM 1W 1% AXIAL CMF60475R00FKBF
RES 475ohm 1W 1% AXIAL

RES 475ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60475R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60475R00FKBF-ND
Through Hole Resistors CMF60475R00FKBF-ND
475 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,475Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1450 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,475Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1450
Resistor,metal Film,475Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1450
Resistor,Metal Film,475Ohms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,475Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60475R00FKBF CMF60475R00FKBF-ND 42C1450
Product Name RES 475 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,475Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details