Vishay Intertechnology, Inc. RES 475K OHM 1W 0.25% AXIAL CMF60475K00CEEB

Description
RES 475Kohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 475Kohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475K OHM 1W 0.25% AXIAL - CMF60475K00CEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475K OHM 1W 0.25% AXIAL
CMF60475K00CEEB
RES 475K OHM 1W 0.25% AXIAL CMF60475K00CEEB
RES 475Kohm 1W 0.25% AXIAL

RES 475Kohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF60475K00CEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60475K00CEEB-ND
Through Hole Resistors CMF60475K00CEEB-ND
475 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60475K00CEEB CMF60475K00CEEB-ND
Product Name RES 475K OHM 1W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers