Vishay Intertechnology, Inc. RES 470 OHM 1W 0.1% AXIAL CMF60470R00BEBF

Description
RES 470ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1W 0.1% AXIAL - CMF60470R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1W 0.1% AXIAL
CMF60470R00BEBF
RES 470 OHM 1W 0.1% AXIAL CMF60470R00BEBF
RES 470ohm 1W 0.1% AXIAL

RES 470ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60470R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60470R00BEBF-ND
Through Hole Resistors CMF60470R00BEBF-ND
470 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60470R00BEBF CMF60470R00BEBF-ND
Product Name RES 470 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details