Vishay Intertechnology, Inc. RES 46.4 OHM 1W 1% AXIAL CMF6046R400FKEA

Description
RES 46.4ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 46.4ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4 OHM 1W 1% AXIAL - CMF6046R400FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 1W 1% AXIAL
CMF6046R400FKEA
RES 46.4 OHM 1W 1% AXIAL CMF6046R400FKEA
RES 46.4ohm 1W 1% AXIAL

RES 46.4ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6046R400FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6046R400FKEA-ND
Through Hole Resistors CMF6046R400FKEA-ND
46.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

46.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6046R400FKEA CMF6046R400FKEA-ND
Product Name RES 46.4 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details