Vishay Intertechnology, Inc. RES 46.4K OHM 1W 1% AXIAL CMF6046K400FKEB70

Description
RES 46.4Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 46.4Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4K OHM 1W 1% AXIAL - CMF6046K400FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM 1W 1% AXIAL
CMF6046K400FKEB70
RES 46.4K OHM 1W 1% AXIAL CMF6046K400FKEB70
RES 46.4Kohm 1W 1% AXIAL

RES 46.4Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6046K400FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6046K400FKEB70-ND
Through Hole Resistors CMF6046K400FKEB70-ND
46.4 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

46.4 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6046K400FKEB70 CMF6046K400FKEB70-ND
Product Name RES 46.4K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details