Vishay Intertechnology, Inc. RES 464 OHM 1W 1% AXIAL CMF60464R00FEEA

Description
RES 464ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 464ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1W 1% AXIAL - CMF60464R00FEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1W 1% AXIAL
CMF60464R00FEEA
RES 464 OHM 1W 1% AXIAL CMF60464R00FEEA
RES 464ohm 1W 1% AXIAL

RES 464ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60464R00FEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60464R00FEEA-ND
Through Hole Resistors CMF60464R00FEEA-ND
464 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

464 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60464R00FEEA CMF60464R00FEEA-ND
Product Name RES 464 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers