Vishay Intertechnology, Inc. RES 43.75K OHM 1W 0.1% AXIAL CMF6043K750BEEB

Description
RES 43.75Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 43.75Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.75K OHM 1W 0.1% AXIAL - CMF6043K750BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.75K OHM 1W 0.1% AXIAL
CMF6043K750BEEB
RES 43.75K OHM 1W 0.1% AXIAL CMF6043K750BEEB
RES 43.75Kohm 1W 0.1% AXIAL

RES 43.75Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6043K750BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6043K750BEEB-ND
Through Hole Resistors CMF6043K750BEEB-ND
43.75 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43.75 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6043K750BEEB CMF6043K750BEEB-ND
Product Name RES 43.75K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details