Vishay Intertechnology, Inc. Through Hole Resistors CMF6043K200BEBF

Description
43.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
43.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6043K200BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6043K200BEBF-ND
Through Hole Resistors CMF6043K200BEBF-ND
43.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 43.2K OHM 1W .1% AXIAL - CMF6043K200BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1W .1% AXIAL
CMF6043K200BEBF
RES 43.2K OHM 1W .1% AXIAL CMF6043K200BEBF
RES 43.2Kohm 1W .1% AXIAL

RES 43.2Kohm 1W .1% AXIAL

Supplier's Site
Resistor,metal Film,432Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C1373 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,432Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C1373
Resistor,metal Film,432Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C1373
Resistor,Metal Film,432KOhms,500WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,432KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6043K200BEBF-ND CMF6043K200BEBF 42C1373
Product Name Through Hole Resistors RES 43.2K OHM 1W .1% AXIAL Resistor,metal Film,432Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details