Vishay Intertechnology, Inc. RES 432K OHM 1W 1% AXIAL CMF60432K00FKEA70

Description
RES 432Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 432Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432K OHM 1W 1% AXIAL - CMF60432K00FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432K OHM 1W 1% AXIAL
CMF60432K00FKEA70
RES 432K OHM 1W 1% AXIAL CMF60432K00FKEA70
RES 432Kohm 1W 1% AXIAL

RES 432Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60432K00FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60432K00FKEA70-ND
Through Hole Resistors CMF60432K00FKEA70-ND
432 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

432 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60432K00FKEA70 CMF60432K00FKEA70-ND
Product Name RES 432K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details