Vishay Intertechnology, Inc. Metal Film Resistors - CMF6042K000BERE70

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6042K000BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6042K000BERE70
Metal Film Resistors - CMF6042K000BERE70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF6042K000BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6042K000BERE70-ND
Through Hole Resistors CMF6042K000BERE70-ND
42 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

42 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 42 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C1369 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 42 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C1369
Cmf60, 42 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C1369
CMF60, 42 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 42 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6042K000BERE70 CMF6042K000BERE70-ND 42C1369
Product Name Metal Film Resistors - Through Hole Resistors Cmf60, 42 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details