Vishay Intertechnology, Inc. RES 402 OHM 1W 1% AXIAL CMF60402R00FKEA

Description
RES 402ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 402ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1W 1% AXIAL - CMF60402R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1W 1% AXIAL
CMF60402R00FKEA
RES 402 OHM 1W 1% AXIAL CMF60402R00FKEA
RES 402ohm 1W 1% AXIAL

RES 402ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60402R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60402R00FKEA-ND
Through Hole Resistors CMF60402R00FKEA-ND
402 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

402 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60402R00FKEA CMF60402R00FKEA-ND
Product Name RES 402 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details