Vishay Intertechnology, Inc. Metal Film Resistors - CMF60400R00CER6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60400R00CER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60400R00CER6
Metal Film Resistors - CMF60400R00CER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF60400R00CER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60400R00CER6-ND
Through Hole Resistors CMF60400R00CER6-ND
400 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

400 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 400 Ohm, +/0.25 Percent, 25 Ppm Vishay - 42C1360 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 400 Ohm, +/0.25 Percent, 25 Ppm Vishay
42C1360
Cmf60, 400 Ohm, +/0.25 Percent, 25 Ppm Vishay 42C1360
CMF60, 400 Ohm, +/- 0.25 Percent, 25 ppm

CMF60, 400 Ohm, +/- 0.25 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60400R00CER6 CMF60400R00CER6-ND 42C1360
Product Name Metal Film Resistors - Through Hole Resistors Cmf60, 400 Ohm, +/0.25 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details