Vishay Intertechnology, Inc. Through Hole Resistors CMF60400R00CEBF

Description
400 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
400 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60400R00CEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60400R00CEBF-ND
Through Hole Resistors CMF60400R00CEBF-ND
400 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

400 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 400 OHM 1W 0.25% AXIAL - CMF60400R00CEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400 OHM 1W 0.25% AXIAL
CMF60400R00CEBF
RES 400 OHM 1W 0.25% AXIAL CMF60400R00CEBF
RES 400ohm 1W 0.25% AXIAL

RES 400ohm 1W 0.25% AXIAL

Supplier's Site
Cmf60, 400 Ohm, +/0.25 Percent, 25 Ppm Vishay - 42C1359 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 400 Ohm, +/0.25 Percent, 25 Ppm Vishay
42C1359
Cmf60, 400 Ohm, +/0.25 Percent, 25 Ppm Vishay 42C1359
CMF60, 400 Ohm, +/- 0.25 Percent, 25 ppm

CMF60, 400 Ohm, +/- 0.25 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60400R00CEBF-ND CMF60400R00CEBF 42C1359
Product Name Through Hole Resistors RES 400 OHM 1W 0.25% AXIAL Cmf60, 400 Ohm, +/0.25 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 400 ohms 400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details