Vishay Intertechnology, Inc. Through Hole Resistors CMF603R9200JKR6

Description
3.92 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.92 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF603R9200JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603R9200JKR6-ND
Through Hole Resistors CMF603R9200JKR6-ND
3.92 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.92 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.92 OHM 1W 5% AXIAL - CMF603R9200JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92 OHM 1W 5% AXIAL
CMF603R9200JKR6
RES 3.92 OHM 1W 5% AXIAL CMF603R9200JKR6
RES 3.92ohm 1W 5% AXIAL

RES 3.92ohm 1W 5% AXIAL

Supplier's Site
Cmf60, 3.92 Ohm, +/5 Percent, 100 Ppm Vishay - 42C0920 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 3.92 Ohm, +/5 Percent, 100 Ppm Vishay
42C0920
Cmf60, 3.92 Ohm, +/5 Percent, 100 Ppm Vishay 42C0920
CMF60, 3.92 Ohm, +/- 5 Percent, 100 ppm

CMF60, 3.92 Ohm, +/- 5 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF603R9200JKR6-ND CMF603R9200JKR6 42C0920
Product Name Through Hole Resistors RES 3.92 OHM 1W 5% AXIAL Cmf60, 3.92 Ohm, +/5 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.92 ohms 3.92 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details