Vishay Intertechnology, Inc. Through Hole Resistors CMF603R3400FKEK

Description
3.34 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.34 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF603R3400FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603R3400FKEK-ND
Through Hole Resistors CMF603R3400FKEK-ND
3.34 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.34 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.34 OHM 1W 1% AXIAL - CMF603R3400FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.34 OHM 1W 1% AXIAL
CMF603R3400FKEK
RES 3.34 OHM 1W 1% AXIAL CMF603R3400FKEK
RES 3.34ohm 1W 1% AXIAL

RES 3.34ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF603R3400FKEK-ND CMF603R3400FKEK
Product Name Through Hole Resistors RES 3.34 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.34 ohms 3.34 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details