Vishay Intertechnology, Inc. RES 3.01 OHM 1W 1% AXIAL CMF603R0100FKEB

Description
RES 3.01ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.01ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01 OHM 1W 1% AXIAL - CMF603R0100FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 1W 1% AXIAL
CMF603R0100FKEB
RES 3.01 OHM 1W 1% AXIAL CMF603R0100FKEB
RES 3.01ohm 1W 1% AXIAL

RES 3.01ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF603R0100FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603R0100FKEB-ND
Through Hole Resistors CMF603R0100FKEB-ND
3.01 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF603R0100FKEB CMF603R0100FKEB-ND
Product Name RES 3.01 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.01 ohms 3.01 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers