Vishay Intertechnology, Inc. Through Hole Resistors CMF603K3200CEEK

Description
3.32 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.32 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF603K3200CEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K3200CEEK-ND
Through Hole Resistors CMF603K3200CEEK-ND
3.32 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.32K OHM 1W .25% AXIAL - CMF603K3200CEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1W .25% AXIAL
CMF603K3200CEEK
RES 3.32K OHM 1W .25% AXIAL CMF603K3200CEEK
RES 3.32Kohm 1W .25% AXIAL

RES 3.32Kohm 1W .25% AXIAL

Supplier's Site
Resistor,metal Film,3.32Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Rohs Compliant Vishay - 41K8828 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.32Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Rohs Compliant Vishay
41K8828
Resistor,metal Film,3.32Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Rohs Compliant Vishay 41K8828
Resistor,Metal Film,3.32KOhms,500WV ,.25+/-% Tol,-25,25ppm-TC RoHS Compliant: Yes

Resistor,Metal Film,3.32KOhms,500WV,.25+/-% Tol,-25,25ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF603K3200CEEK-ND CMF603K3200CEEK 41K8828
Product Name Through Hole Resistors RES 3.32K OHM 1W .25% AXIAL Resistor,metal Film,3.32Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details