Vishay Intertechnology, Inc. RES 3.3K OHM 1W 0.5% AXIAL CMF603K3000DEEB

Description
RES 3.3Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 3.3Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 1W 0.5% AXIAL - CMF603K3000DEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1W 0.5% AXIAL
CMF603K3000DEEB
RES 3.3K OHM 1W 0.5% AXIAL CMF603K3000DEEB
RES 3.3Kohm 1W 0.5% AXIAL

RES 3.3Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF603K3000DEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K3000DEEB-ND
Through Hole Resistors CMF603K3000DEEB-ND
3.3 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF603K3000DEEB CMF603K3000DEEB-ND
Product Name RES 3.3K OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers