Vishay Intertechnology, Inc. RES 3.24K OHM 1W .1% AXIAL CMF603K2400BER6

Description
RES 3.24Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.24Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24K OHM 1W .1% AXIAL - CMF603K2400BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 1W .1% AXIAL
CMF603K2400BER6
RES 3.24K OHM 1W .1% AXIAL CMF603K2400BER6
RES 3.24Kohm 1W .1% AXIAL

RES 3.24Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF603K2400BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K2400BER6-ND
Through Hole Resistors CMF603K2400BER6-ND
3.24 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.24 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF603K2400BER6 CMF603K2400BER6-ND
Product Name RES 3.24K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers