Vishay Intertechnology, Inc. Metal Film Resistors - CMF603K2400BEEB

Description
Metal Film Resistors - Through Hole CMF-60 3.24K .1% T-9 EB e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 3.24K .1% T-9 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF603K2400BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF603K2400BEEB
Metal Film Resistors - CMF603K2400BEEB
Metal Film Resistors - Through Hole CMF-60 3.24K .1% T-9 EB e3

Metal Film Resistors - Through Hole CMF-60 3.24K .1% T-9 EB e3

Supplier's Site
Through Hole Resistors - CMF603K2400BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K2400BEEB-ND
Through Hole Resistors CMF603K2400BEEB-ND
3.24 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.24 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF603K2400BEEB CMF603K2400BEEB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers