Vishay Intertechnology, Inc. RES 3.16K OHM 1W .1% AXIAL CMF603K1600BHR6

Description
RES 3.16Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.16Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K OHM 1W .1% AXIAL - CMF603K1600BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 1W .1% AXIAL
CMF603K1600BHR6
RES 3.16K OHM 1W .1% AXIAL CMF603K1600BHR6
RES 3.16Kohm 1W .1% AXIAL

RES 3.16Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF603K1600BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K1600BHR6-ND
Through Hole Resistors CMF603K1600BHR6-ND
3.16 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.16 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,31.6Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0800 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,31.6Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C0800
Resistor,metal Film,31.6Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C0800
Resistor,Metal Film,31.6KOhms,500WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,31.6KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF603K1600BHR6 CMF603K1600BHR6-ND 42C0800
Product Name RES 3.16K OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,31.6Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3160 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details