Vishay Intertechnology, Inc. RES 3K OHM 1W 0.1% AXIAL CMF603K0000BEEK

Description
RES 3Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 3Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3K OHM 1W 0.1% AXIAL - CMF603K0000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 1W 0.1% AXIAL
CMF603K0000BEEK
RES 3K OHM 1W 0.1% AXIAL CMF603K0000BEEK
RES 3Kohm 1W 0.1% AXIAL

RES 3Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF603K0000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K0000BEEK-ND
Through Hole Resistors CMF603K0000BEEK-ND
3 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF603K0000BEEK CMF603K0000BEEK-ND
Product Name RES 3K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details