Vishay Intertechnology, Inc. Through Hole Resistors CMF6039R200FHBF

Description
39.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
39.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6039R200FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6039R200FHBF-ND
Through Hole Resistors CMF6039R200FHBF-ND
39.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 39.2 OHM 1W 1% AXIAL - CMF6039R200FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 1W 1% AXIAL
CMF6039R200FHBF
RES 39.2 OHM 1W 1% AXIAL CMF6039R200FHBF
RES 39.2ohm 1W 1% AXIAL

RES 39.2ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,39.2Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1143 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,39.2Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1143
Resistor,metal Film,39.2Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1143
Resistor,Metal Film,39.2Ohms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,39.2Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6039R200FHBF-ND CMF6039R200FHBF 42C1143
Product Name Through Hole Resistors RES 39.2 OHM 1W 1% AXIAL Resistor,metal Film,39.2Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 39.2 ohms 39.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers