Vishay Intertechnology, Inc. RES 37.4 OHM 1W 1% AXIAL CMF6037R400FKR6

Description
RES 37.4ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 37.4ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4 OHM 1W 1% AXIAL - CMF6037R400FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 1W 1% AXIAL
CMF6037R400FKR6
RES 37.4 OHM 1W 1% AXIAL CMF6037R400FKR6
RES 37.4ohm 1W 1% AXIAL

RES 37.4ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6037R400FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6037R400FKR6-ND
Through Hole Resistors CMF6037R400FKR6-ND
37.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,37.4Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1103 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,37.4Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1103
Resistor,metal Film,37.4Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1103
Resistor,Metal Film,37.4Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,37.4Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6037R400FKR6 CMF6037R400FKR6-ND 42C1103
Product Name RES 37.4 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,37.4Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details