Vishay Intertechnology, Inc. RES 37.4 OHM 1W 1% AXIAL CMF6037R400FKEB

Description
RES 37.4ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 37.4ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4 OHM 1W 1% AXIAL - CMF6037R400FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 1W 1% AXIAL
CMF6037R400FKEB
RES 37.4 OHM 1W 1% AXIAL CMF6037R400FKEB
RES 37.4ohm 1W 1% AXIAL

RES 37.4ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6037R400FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6037R400FKEB-ND
Through Hole Resistors CMF6037R400FKEB-ND
37.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6037R400FKEB CMF6037R400FKEB-ND
Product Name RES 37.4 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details