Vishay Intertechnology, Inc. Metal Film Resistors - CMF6037K400FNBF

Description
Metal Film Resistors - Through Hole CMF-60 37.4K 1% T-00 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 37.4K 1% T-00 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6037K400FNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6037K400FNBF
Metal Film Resistors - CMF6037K400FNBF
Metal Film Resistors - Through Hole CMF-60 37.4K 1% T-00 B14

Metal Film Resistors - Through Hole CMF-60 37.4K 1% T-00 B14

Supplier's Site
Through Hole Resistors - CMF6037K400FNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6037K400FNBF-ND
Through Hole Resistors CMF6037K400FNBF-ND
37.4 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.4 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6037K400FNBF CMF6037K400FNBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details