Vishay Intertechnology, Inc. RES 374K OHM 1W .1% AXIAL CMF60374K00BEBF

Description
RES 374Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 374Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374K OHM 1W .1% AXIAL - CMF60374K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374K OHM 1W .1% AXIAL
CMF60374K00BEBF
RES 374K OHM 1W .1% AXIAL CMF60374K00BEBF
RES 374Kohm 1W .1% AXIAL

RES 374Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60374K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60374K00BEBF-ND
Through Hole Resistors CMF60374K00BEBF-ND
374 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

374 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60374K00BEBF CMF60374K00BEBF-ND
Product Name RES 374K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 374000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details