Vishay Intertechnology, Inc. Through Hole Resistors CMF60357R00FKR6

Description
357 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
357 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60357R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60357R00FKR6-ND
Through Hole Resistors CMF60357R00FKR6-ND
357 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

357 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 357 OHM 1W 1% AXIAL - CMF60357R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1W 1% AXIAL
CMF60357R00FKR6
RES 357 OHM 1W 1% AXIAL CMF60357R00FKR6
RES 357ohm 1W 1% AXIAL

RES 357ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,357Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1094 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,357Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1094
Resistor,metal Film,357Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1094
Resistor,Metal Film,357Ohms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,357Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60357R00FKR6-ND CMF60357R00FKR6 42C1094
Product Name Through Hole Resistors RES 357 OHM 1W 1% AXIAL Resistor,metal Film,357Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 357 ohms 357 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details