Vishay Intertechnology, Inc. RES 34.8K OHM 1W 1% AXIAL CMF6034K800FEBF

Description
RES 34.8Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 34.8Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8K OHM 1W 1% AXIAL - CMF6034K800FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1W 1% AXIAL
CMF6034K800FEBF
RES 34.8K OHM 1W 1% AXIAL CMF6034K800FEBF
RES 34.8Kohm 1W 1% AXIAL

RES 34.8Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6034K800FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6034K800FEBF-ND
Through Hole Resistors CMF6034K800FEBF-ND
34.8 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34.8 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,348Kohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 42C1057 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,348Kohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
42C1057
Resistor,metal Film,348Kohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 42C1057
Resistor,Metal Film,348KOhms,500WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,348KOhms,500WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6034K800FEBF CMF6034K800FEBF-ND 42C1057
Product Name RES 34.8K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,348Kohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details