Vishay Intertechnology, Inc. RES 34.8K OHM 1W .1% AXIAL CMF6034K800BHR6

Description
RES 34.8Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 34.8Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8K OHM 1W .1% AXIAL - CMF6034K800BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1W .1% AXIAL
CMF6034K800BHR6
RES 34.8K OHM 1W .1% AXIAL CMF6034K800BHR6
RES 34.8Kohm 1W .1% AXIAL

RES 34.8Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6034K800BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6034K800BHR6-ND
Through Hole Resistors CMF6034K800BHR6-ND
34.8 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34.8 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,348Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1055 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,348Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C1055
Resistor,metal Film,348Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C1055
Resistor,Metal Film,348KOhms,500WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,348KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6034K800BHR6 CMF6034K800BHR6-ND 42C1055
Product Name RES 34.8K OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,348Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details