Vishay Intertechnology, Inc. RES 348K OHM 1W .1% AXIAL CMF60348K00BERE

Description
RES 348Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 348Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348K OHM 1W .1% AXIAL - CMF60348K00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348K OHM 1W .1% AXIAL
CMF60348K00BERE
RES 348K OHM 1W .1% AXIAL CMF60348K00BERE
RES 348Kohm 1W .1% AXIAL

RES 348Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60348K00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60348K00BERE-ND
Through Hole Resistors CMF60348K00BERE-ND
348 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

348 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60348K00BERE CMF60348K00BERE-ND
Product Name RES 348K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers