RES 33ohm 1W 5% AXIAL
33 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF6033R000JKEK64 | CMF6033R000JKEK64-ND |
| Product Name | RES 33 OHM 1W 5% AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 33 ohms | 33 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 1 watts | 1 watts |
| Configuration | Single Resistor |