Vishay Intertechnology, Inc. RES 33.2K OHM 1W .25% AXIAL CMF6033K200CERE

Description
RES 33.2Kohm 1W .25% AXIAL
Request a Quote Datasheet
Description
RES 33.2Kohm 1W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1W .25% AXIAL - CMF6033K200CERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1W .25% AXIAL
CMF6033K200CERE
RES 33.2K OHM 1W .25% AXIAL CMF6033K200CERE
RES 33.2Kohm 1W .25% AXIAL

RES 33.2Kohm 1W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF6033K200CERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6033K200CERE-ND
Through Hole Resistors CMF6033K200CERE-ND
33.2 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6033K200CERE CMF6033K200CERE-ND
Product Name RES 33.2K OHM 1W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33200 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details