Vishay Intertechnology, Inc. RES 33K OHM 1W 5% AXIAL CMF6033K000JKR6

Description
RES 33Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 33Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33K OHM 1W 5% AXIAL - CMF6033K000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33K OHM 1W 5% AXIAL
CMF6033K000JKR6
RES 33K OHM 1W 5% AXIAL CMF6033K000JKR6
RES 33Kohm 1W 5% AXIAL

RES 33Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6033K000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6033K000JKR6-ND
Through Hole Resistors CMF6033K000JKR6-ND
33 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,330Kohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 42C1000 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,330Kohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
42C1000
Resistor,metal Film,330Kohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 42C1000
Resistor,Metal Film,330KOhms,500WV, 5+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,330KOhms,500WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6033K000JKR6 CMF6033K000JKR6-ND 42C1000
Product Name RES 33K OHM 1W 5% AXIAL Through Hole Resistors Resistor,metal Film,330Kohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details