Vishay Intertechnology, Inc. Through Hole Resistors CMF60332K00FHR6

Description
332 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
332 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60332K00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60332K00FHR6-ND
Through Hole Resistors CMF60332K00FHR6-ND
332 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 332K OHM 1W 1% AXIAL - CMF60332K00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1W 1% AXIAL
CMF60332K00FHR6
RES 332K OHM 1W 1% AXIAL CMF60332K00FHR6
RES 332Kohm 1W 1% AXIAL

RES 332Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,3.32Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1039 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.32Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1039
Resistor,metal Film,3.32Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1039
Resistor,Metal Film,3.32MOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,3.32MOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60332K00FHR6-ND CMF60332K00FHR6 42C1039
Product Name Through Hole Resistors RES 332K OHM 1W 1% AXIAL Resistor,metal Film,3.32Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details