Vishay Intertechnology, Inc. Through Hole Resistors CMF60330R00FKR6

Description
330 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
330 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60330R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60330R00FKR6-ND
Through Hole Resistors CMF60330R00FKR6-ND
330 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 330 OHM 1W 1% AXIAL - CMF60330R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1W 1% AXIAL
CMF60330R00FKR6
RES 330 OHM 1W 1% AXIAL CMF60330R00FKR6
RES 330ohm 1W 1% AXIAL

RES 330ohm 1W 1% AXIAL

Supplier's Site
Cmf60, 330 Ohm, +/1 Percent, 100 Ppm Vishay - 42C1031 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 330 Ohm, +/1 Percent, 100 Ppm Vishay
42C1031
Cmf60, 330 Ohm, +/1 Percent, 100 Ppm Vishay 42C1031
CMF60, 330 Ohm, +/- 1 Percent, 100 ppm

CMF60, 330 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60330R00FKR6-ND CMF60330R00FKR6 42C1031
Product Name Through Hole Resistors RES 330 OHM 1W 1% AXIAL Cmf60, 330 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details