Vishay Intertechnology, Inc. RES 32.4K OHM 1W 5% AXIAL CMF6032K400JKR6

Description
RES 32.4Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 32.4Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4K OHM 1W 5% AXIAL - CMF6032K400JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1W 5% AXIAL
CMF6032K400JKR6
RES 32.4K OHM 1W 5% AXIAL CMF6032K400JKR6
RES 32.4Kohm 1W 5% AXIAL

RES 32.4Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6032K400JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6032K400JKR6-ND
Through Hole Resistors CMF6032K400JKR6-ND
32.4 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.4 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 32.4 Kohm, +/5 Percent, 100 Ppm Vishay - 42C0976 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 32.4 Kohm, +/5 Percent, 100 Ppm Vishay
42C0976
Cmf60, 32.4 Kohm, +/5 Percent, 100 Ppm Vishay 42C0976
CMF60, 32.4 kOhm, +/- 5 Percent, 100 ppm

CMF60, 32.4 kOhm, +/- 5 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6032K400JKR6 CMF6032K400JKR6-ND 42C0976
Product Name RES 32.4K OHM 1W 5% AXIAL Through Hole Resistors Cmf60, 32.4 Kohm, +/5 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32400 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details