Vishay Intertechnology, Inc. Through Hole Resistors CMF6032K400JKBF

Description
32.4 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
32.4 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6032K400JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6032K400JKBF-ND
Through Hole Resistors CMF6032K400JKBF-ND
32.4 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.4 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF6032K400JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6032K400JKBF
Metal Film Resistors - CMF6032K400JKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf60, 32.4 Kohm, +/5 Percent, 100 Ppm Vishay - 42C0975 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 32.4 Kohm, +/5 Percent, 100 Ppm Vishay
42C0975
Cmf60, 32.4 Kohm, +/5 Percent, 100 Ppm Vishay 42C0975
CMF60, 32.4 kOhm, +/- 5 Percent, 100 ppm

CMF60, 32.4 kOhm, +/- 5 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6032K400JKBF-ND CMF6032K400JKBF 42C0975
Product Name Through Hole Resistors Metal Film Resistors - Cmf60, 32.4 Kohm, +/5 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details