Vishay Intertechnology, Inc. RES 32.4K OHM 1W 1% AXIAL CMF6032K400FKEB

Description
RES 32.4Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 32.4Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4K OHM 1W 1% AXIAL - CMF6032K400FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1W 1% AXIAL
CMF6032K400FKEB
RES 32.4K OHM 1W 1% AXIAL CMF6032K400FKEB
RES 32.4Kohm 1W 1% AXIAL

RES 32.4Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6032K400FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6032K400FKEB-ND
Through Hole Resistors CMF6032K400FKEB-ND
32.4 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.4 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6032K400FKEB CMF6032K400FKEB-ND
Product Name RES 32.4K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details