Vishay Intertechnology, Inc. RES 32.4K OHM 1W 1% AXIAL CMF6032K400FHRE

Description
RES 32.4Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 32.4Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4K OHM 1W 1% AXIAL - CMF6032K400FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1W 1% AXIAL
CMF6032K400FHRE
RES 32.4K OHM 1W 1% AXIAL CMF6032K400FHRE
RES 32.4Kohm 1W 1% AXIAL

RES 32.4Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6032K400FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6032K400FHRE-ND
Through Hole Resistors CMF6032K400FHRE-ND
32.4 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.4 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6032K400FHRE CMF6032K400FHRE-ND
Product Name RES 32.4K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers